Connector
Manufacturer: Molex
Category: Connectors, Interconnects -Terminals- Quick Connects, Quick Disconnect Connectors
Series: InsulKrimp
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Length - Overall: 0.780" (19.81mm)
Quick Disconnect Terminal 24-26AWG Brass Yellow F 19.81mm Electro Tin InsulKrimp™ T/R Product overview: 19003-0103 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19003-0103 can be used for catalog matching and distributor lookup.
Terminals .187X .020 FEMALE YE EL FIQD CONT M-2210C
.187X .020 FEMALE YEL FIQD CONT M-2210C
.187X .020 FEMALE YEL FIQD CONT M-2210C ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19003-0103 | 392-19003-0103 | 19003-0103 | 02N0888 | |
| Product Name | Connectors, Interconnects -Terminals- Quick Connects, Quick Disconnect Connectors | Electronic Connector | Terminals | .187X .020 Female Yel Fiqd Cont M-2210C Molex | |
| Gender | Female / Jack | Female / Jack |