Molex 600V Electronic Connector 19003-0071

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .250 X .032 Female Fiqd (M-2212) is a standard quick-disconnect terminal designed for use with wire sizes AWG 24 and 26. It features a closed barrel type and is fully insulated with nylon (PA) resin, providing durability and safety in electrical applications. The terminal is capable of operating within a temperature range of -65°C to +105°C and can handle a maximum voltage of 600V. It is compliant with RoHS regulations and is low-halogen, making it suitable for environmentally conscious projects. The product is packaged in bags and has a net weight of 0.946 grams. The terminal's tab dimensions are 6.35mm in width and 0.81mm in thickness, ensuring compatibility with standard connectors.

Datasheet Summary
Powered by GS/AI

The .250 X .032 Female Fiqd (M-2212) is a standard quick-disconnect terminal designed for use with wire sizes AWG 24 and 26. It features a closed barrel type and is fully insulated with nylon (PA) resin, providing durability and safety in electrical applications. The terminal is capable of operating within a temperature range of -65°C to +105°C and can handle a maximum voltage of 600V. It is compliant with RoHS regulations and is low-halogen, making it suitable for environmentally conscious projects. The product is packaged in bags and has a net weight of 0.946 grams. The terminal's tab dimensions are 6.35mm in width and 0.81mm in thickness, ensuring compatibility with standard connectors.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
600V Electronic Connector
2031-19003-0071
600V Electronic Connector 2031-19003-0071
Female Crimp Terminal, Brass, Tin Plated, 24-26AWG, 600V, Yellow Product overview: 19003-0071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19003-0071 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, Brass, Tin Plated, 24-26AWG, 600V, Yellow Product overview: 19003-0071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19003-0071 can be used for catalog matching and distributor lookup.

Supplier's Site
Terminals - 19003-0071 - 197335-19003-0071 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19003-0071
197335-19003-0071
Terminals - 19003-0071 197335-19003-0071
Manufacturer: Molex, LLC Win Source Part Number: 197335-19003-0071 Packaging: Bulk Color: Yellow Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 24-26 AWG Gender: Female Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.860" (21.84mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.075" (1.91mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 197335-19003-0071
Packaging: Bulk
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 24-26 AWG
Gender: Female
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.860" (21.84mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.075" (1.91mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
19003-0071
Terminals 19003-0071
Terminals QK DISCONNECT FEMALE 24-26 AWG

Terminals QK DISCONNECT FEMALE 24-26 AWG

Buy Now Datasheet
Female Disconnect, 6.35Mm, 26-24Awg, Yel; Product Range Molex - 94C7254 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 26-24Awg, Yel; Product Range Molex
94C7254
Female Disconnect, 6.35Mm, 26-24Awg, Yel; Product Range Molex 94C7254
FEMALE DISCONNECT, 6.35MM, 26-24AWG, YEL; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:26AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 26-24AWG, YEL; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
.250 X .032 Female Fiqd (M-2212) Rohs Compliant Molex - 79AH9110 - Newark, An Avnet Company
Chicago, IL, United States
.250 X .032 Female Fiqd (M-2212) Rohs Compliant Molex
79AH9110
.250 X .032 Female Fiqd (M-2212) Rohs Compliant Molex 79AH9110
.250 X .032 FEMALE FIQD (M-2212) ROHS COMPLIANT: YES

.250 X .032 FEMALE FIQD (M-2212) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19003-0071 2031-19003-0071 197335-19003-0071 19003-0071 94C7254 79AH9110
Product Name 600V Electronic Connector Terminals - 19003-0071 Terminals Female Disconnect, 6.35Mm, 26-24Awg, Yel; Product Range Molex .250 X .032 Female Fiqd (M-2212) Rohs Compliant Molex
Gender Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers