Connector
FEMALE DISCONNECT, 4.75MM, 26-24AWG, YEL; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:26AWG RoHS Compliant: Yes
.187X .020 FEMALE YEL FIQD TAPED M-2210T ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19003-0067 | 55H2804 | 02N0879 |
| Product Name | Female Disconnect, 4.75Mm, 26-24Awg, Yel; Product Range Molex | .187X .020 Female Yel Fiqd Taped M-2210T Rohs Compliant Molex | |
| Contact Size (AWG) | 26 AWG |