Molex Connectors Crimp Terminals, Splices, Lugs - Unreviewed 19003-0055

Description
.187 X.020 FML FIQD EXP TAPED BB-2207XT
Request a Quote Datasheet
Description
.187 X.020 FML FIQD EXP TAPED BB-2207XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 19003-0055 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
19003-0055
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 19003-0055
.187 X.020 FML FIQD EXP TAPED BB-2207XT

.187 X.020 FML FIQD EXP TAPED BB-2207XT

Buy Now
Terminal, Female Disconnect 0.187In Blue; Connector Type Molex - 25M0895 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Connector Type Molex
25M0895
Terminal, Female Disconnect 0.187In Blue; Connector Type Molex 25M0895
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Connector Type:Female Disconnect; Series:InsulKrimp; Insulator Color:Blue; Termination Method:Crimp; Stud/Tab Size:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Connector Type:Female Disconnect; Series:InsulKrimp; Insulator Color:Blue; Termination Method:Crimp; Stud/Tab Size:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
.187 X.020 Fml Fiqd Exp Taped Bb-2207Xt Rohs Compliant Molex - 28AC7594 - Newark, An Avnet Company
Chicago, IL, United States
.187 X.020 Fml Fiqd Exp Taped Bb-2207Xt Rohs Compliant Molex
28AC7594
.187 X.020 Fml Fiqd Exp Taped Bb-2207Xt Rohs Compliant Molex 28AC7594
.187 X.020 FML FIQD EXP TAPED BB-2207XT ROHS COMPLIANT: YES

.187 X.020 FML FIQD EXP TAPED BB-2207XT ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex - 55H2798 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex
55H2798
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex 55H2798
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19003-0055 25M0895 28AC7594 55H2798
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Terminal, Female Disconnect 0.187In Blue; Connector Type Molex .187 X.020 Fml Fiqd Exp Taped Bb-2207Xt Rohs Compliant Molex Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details