Molex Terminals 19003-0052

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sheung Wan, Hong Kong
Terminals
19003-0052
Terminals 19003-0052
Terminals QUICK DISCONNECT female 16-14 AWG

Terminals QUICK DISCONNECT female 16-14 AWG

Buy Now Datasheet
Terminal, Female Disconnect 0.187In Blue; Product Range Molex - 73J7064 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Product Range Molex
73J7064
Terminal, Female Disconnect 0.187In Blue; Product Range Molex 73J7064
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site
Connector Contact,skt,crimp Terminal Molex - 02N0874 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,skt,crimp Terminal Molex
02N0874
Connector Contact,skt,crimp Terminal Molex 02N0874
Connector Contact,SKT,CRIMP Terminal

Connector Contact,SKT,CRIMP Terminal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19003-0052 19003-0052 73J7064 02N0874
Product Name Terminals Terminal, Female Disconnect 0.187In Blue; Product Range Molex Connector Contact,skt,crimp Terminal Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details