Molex Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex 19003-0050

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex - 88C9510 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex
88C9510
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex 88C9510
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 23M1445 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
23M1445
Terminal; Connector Type Molex 23M1445
Terminal; Connector Type:Female Disconnect; Series:InsulKrimp; Wire Size (AWG):16-14; Contact Material:Brass; Gender:Female; Connector Type:Female Disconnect

Terminal; Connector Type:Female Disconnect; Series:InsulKrimp; Wire Size (AWG):16-14; Contact Material:Brass; Gender:Female; Connector Type:Female Disconnect

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19003-0050
Terminals 19003-0050
Terminals QK DISCONNECT FEMALE 14-16 AWG

Terminals QK DISCONNECT FEMALE 14-16 AWG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19003-0050 88C9510 23M1445 19003-0050
Product Name Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex Terminal; Connector Type Molex Terminals
Contact Size (AWG) 16 AWG 16 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details