Molex Terminals - 19003-0048 19003-0048

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112414-19003-0048 Color: Blue Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Case / Package: Molded Alternative Parts (Cross-Reference): 0190030048; 19003-0048.; 190030048; BB-2206XC; BB2206XC; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 105 °C Terminal Material: Brass
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112414-19003-0048 Color: Blue Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Case / Package: Molded Alternative Parts (Cross-Reference): 0190030048; 19003-0048.; 190030048; BB-2206XC; BB2206XC; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 105 °C Terminal Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19003-0048 - 1112414-19003-0048 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19003-0048
1112414-19003-0048
Terminals - 19003-0048 1112414-19003-0048
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112414-19003-0048 Color: Blue Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Case / Package: Molded Alternative Parts (Cross-Reference): 0190030048; 19003-0048.; 190030048; BB-2206XC; BB2206XC; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 105 °C Terminal Material: Brass

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112414-19003-0048
Color: Blue
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Gender: Female
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Insulation: Insulated
Material: Brass
Plating: Tin
Categories: Terminals
Case / Package: Molded
Alternative Parts (Cross-Reference): 0190030048; 19003-0048.; 190030048; BB-2206XC; BB2206XC;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG
ELV: Compliant
Flammability Rating: UL94 V-2
Glow Wire Compliant: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 16 AWG
Max Operating Temperature: 105 °C
Terminal Material: Brass

Buy Now
.250 X.032 Fml Fiqd Exp Cont.(Bb-2206Xc) Molex - 55H2794 - Newark, An Avnet Company
Chicago, IL, United States
.250 X.032 Fml Fiqd Exp Cont.(Bb-2206Xc) Molex
55H2794
.250 X.032 Fml Fiqd Exp Cont.(Bb-2206Xc) Molex 55H2794
.250 X.032 FML FIQD EXP CONT.(BB-2206XC)

.250 X.032 FML FIQD EXP CONT.(BB-2206XC)

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19003-0048
Terminals 19003-0048
Terminals QUICK DISCONNECT FEM

Terminals QUICK DISCONNECT FEM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1112414-19003-0048 55H2794 19003-0048
Product Name Terminals - 19003-0048 .250 X.032 Fml Fiqd Exp Cont.(Bb-2206Xc) Molex Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CKB.M26.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details