Molex Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 19003-0042

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex - 94C7251 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex
94C7251
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 94C7251
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site
Connector Contact,skt,crimp Terminal Rohs Compliant Molex - 55H2791 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,skt,crimp Terminal Rohs Compliant Molex
55H2791
Connector Contact,skt,crimp Terminal Rohs Compliant Molex 55H2791
Connector Contact,SKT,CRIMP Terminal RoHS Compliant: Yes

Connector Contact,SKT,CRIMP Terminal RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 16-14Awg, Blu Rohs Compliant Molex - 26AK4064 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu Rohs Compliant Molex
26AK4064
Female Disconnect, 6.35Mm, 16-14Awg, Blu Rohs Compliant Molex 26AK4064
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU ROHS COMPLIANT: YES

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19003-0042 94C7251 55H2791
Product Name Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex Connector Contact,skt,crimp Terminal Rohs Compliant Molex
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details