Connector
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes
Terminals QK DISCONNECT FEMALE 14-16 AWG
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19003-0040 | 75C9701 | 19003-0040 |
| Product Name | Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex | Terminals | |
| Contact Size (AWG) | 16 AWG |