Terminals QUICK DISCONNECT female 18-22 AWG
FEMALE DISCONNECT, 2.8MM, 22-18AWG, ORG; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19003-0030 | 94C0747 |
| Product Name | Terminals | Female Disconnect, 2.8Mm, 22-18Awg, Org; Product Range Molex |
| Gender | Female / Jack |