Molex Connectors Crimp Terminals, Splices, Lugs - Unreviewed 19003-0013

Description
187X 020 FEMALE RED FIQD TAPE AA-2202T
Request a Quote Datasheet
Description
187X 020 FEMALE RED FIQD TAPE AA-2202T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 19003-0013 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
19003-0013
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 19003-0013
187X 020 FEMALE RED FIQD TAPE AA-2202T

187X 020 FEMALE RED FIQD TAPE AA-2202T

Buy Now
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex - 40Y8356 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex
40Y8356
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex 40Y8356
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex - 55H2774 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex
55H2774
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex 55H2774
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19003-0013
Terminals 19003-0013
Terminals 18-22 AWG REEL

Terminals 18-22 AWG REEL

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19003-0013 40Y8356 19003-0013
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex Terminals
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details