Molex Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex 19003-0011

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex - 97C6429 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex
97C6429
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex 97C6429
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
.187 X .020 Female Fiqd (Aa-2202) Rohs Compliant Molex - 28AC7590 - Newark, An Avnet Company
Chicago, IL, United States
.187 X .020 Female Fiqd (Aa-2202) Rohs Compliant Molex
28AC7590
.187 X .020 Female Fiqd (Aa-2202) Rohs Compliant Molex 28AC7590
.187 X .020 FEMALE FIQD (AA-2202) ROHS COMPLIANT: YES

.187 X .020 FEMALE FIQD (AA-2202) ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex - 39AH5808 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex
39AH5808
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex 39AH5808
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19003-0011 97C6429 28AC7590
Product Name Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex .187 X .020 Female Fiqd (Aa-2202) Rohs Compliant Molex
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Plug socket - MSSD-C-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details