Molex Terminals - 19003-0005 19003-0005

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 19003-0005 - 1042032-19003-0005 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19003-0005
1042032-19003-0005
Terminals - 19003-0005 1042032-19003-0005
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042032-19003-0005 Packaging: Bulk Color: Red Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Female Length: 21.8 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Body Plating: Tin Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19003-0024; 19003-0030; 19003-01290190030005 ; 19003-0005.; 190030005; AA-2201VN; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 9.65 mm Mount: Box RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 22 AWG ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Wire Gauge (Max): 18 AWG Wire Gauge (Min): 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042032-19003-0005
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Gender: Female
Length: 21.8 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Brass
Body Plating: Tin
Insulation: Insulated
Material: Brass
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 19003-0024; 19003-0030; 19003-01290190030005; 19003-0005.; 190030005; AA-2201VN;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 9.65 mm
Mount: Box
RoHS: Compliant
Min Operating Temperature: -65 °C
Wire/Cable Gauge: 22 AWG
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 22 AWG

Buy Now
.250X.032 94V-0 Fem. Fiqd (Aa-2201Vn) Rohs Compliant Molex - 55H2770 - Newark, An Avnet Company
Chicago, IL, United States
.250X.032 94V-0 Fem. Fiqd (Aa-2201Vn) Rohs Compliant Molex
55H2770
.250X.032 94V-0 Fem. Fiqd (Aa-2201Vn) Rohs Compliant Molex 55H2770
.250X.032 94V-0 FEM. FIQD (AA-2201VN) ROHS COMPLIANT: YES

.250X.032 94V-0 FEM. FIQD (AA-2201VN) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19003-0005
Terminals 19003-0005
Terminals FIQD .250X.032 FEMALE 18-22AWG

Terminals FIQD .250X.032 FEMALE 18-22AWG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19003-0005 1042032-19003-0005 55H2770 19003-0005
Product Name Terminals - 19003-0005 .250X.032 94V-0 Fem. Fiqd (Aa-2201Vn) Rohs Compliant Molex Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products