Molex 600V Electronic Connector 19003-0001

Description
600V 18AWG Brass Tin Insulated Push-On Terminal Product overview: 19003-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19003-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 18AWG Brass Tin Insulated Push-On Terminal Product overview: 19003-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19003-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-19003-0001
600V Electronic Connector 392-19003-0001
600V 18AWG Brass Tin Insulated Push-On Terminal Product overview: 19003-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19003-0001 can be used for catalog matching and distributor lookup.

600V 18AWG Brass Tin Insulated Push-On Terminal Product overview: 19003-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19003-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 19003-0001 - 1015401-19003-0001 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19003-0001
1015401-19003-0001
Terminals - 19003-0001 1015401-19003-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015401-19003-0001 Packaging: Bulk Color: Red Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Number of Contacts: 1 Gender: Female Length: 21.84 mm Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: Nylon Body Material: Brass Body Plating: Tin Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Case / Package: 0001 Alternative Parts (Cross-Reference): 6-1377173-7; 19003-0011; 19003-0021; 19003-01260190030001 ; 19003-0001.; 190030001; AA-2201; AA2201; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 9.65 mm Lead Free: Yes Mount: Box RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (DC): 600 V Wire/Cable Gauge: 18 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Compliant Wire Gauge (Max): 18 AWG Wire Gauge (Min): 22 AWG Terminal Material: Brass

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015401-19003-0001
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Number of Contacts: 1
Gender: Female
Length: 21.84 mm
Orientation: Straight
Contact Plating: Tin
Mounting: SMD (SMT)
Insulation Material: Nylon
Body Material: Brass
Body Plating: Tin
Insulation: Insulated
Material: Brass
Plating: Tin
Categories: Terminals
Case / Package: 0001
Alternative Parts (Cross-Reference): 6-1377173-7; 19003-0011; 19003-0021; 19003-01260190030001; 19003-0001.; 190030001; AA-2201; AA2201;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 9.65 mm
Lead Free: Yes
Mount: Box
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (DC): 600 V
Wire/Cable Gauge: 18 AWG
ELV: Compliant
Flammability Rating: UL94 V-2
Glow Wire Compliant: Compliant
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 22 AWG
Terminal Material: Brass

Buy Now
Female Disconnect, 6.35Mm, 22-18Awg, Org; Product Range Molex - 73C7813 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Org; Product Range Molex
73C7813
Female Disconnect, 6.35Mm, 22-18Awg, Org; Product Range Molex 73C7813
FEMALE DISCONNECT, 6.35MM, 22-18AWG, ORG; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, ORG; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
.250 X .032 Female Fiqd (Aa-2201) Rohs Compliant Molex - 26AC6272 - Newark, An Avnet Company
Chicago, IL, United States
.250 X .032 Female Fiqd (Aa-2201) Rohs Compliant Molex
26AC6272
.250 X .032 Female Fiqd (Aa-2201) Rohs Compliant Molex 26AC6272
.250 X .032 FEMALE FIQD (AA-2201) ROHS COMPLIANT: YES

.250 X .032 FEMALE FIQD (AA-2201) ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 22-18Awg, Org; Product Range Molex - 86T5010 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Org; Product Range Molex
86T5010
Female Disconnect, 6.35Mm, 22-18Awg, Org; Product Range Molex 86T5010
FEMALE DISCONNECT, 6.35MM, 22-18AWG, ORG; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, ORG; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Type Molex - 94C7243 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Molex
94C7243
Connector Type Molex 94C7243
Connector Type:Female Disconnect; Stud/Tab Size:0.250" x 0.032"; Wire Size (AWG):22-18

Connector Type:Female Disconnect; Stud/Tab Size:0.250" x 0.032"; Wire Size (AWG):22-18

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-19003-0001 19003-0001 1015401-19003-0001 73C7813 26AC6272 94C7243
Product Name 600V Electronic Connector Terminals - 19003-0001 Female Disconnect, 6.35Mm, 22-18Awg, Org; Product Range Molex .250 X .032 Female Fiqd (Aa-2201) Rohs Compliant Molex Connector Type Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details