Molex Terminals - 19002-0044 19002-0044

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973389-19002-0044 Packaging: Bulk Color: Yellow Termination: Crimp Contact Material: Brass Voltage Rating: 300 V Gender: Female Length: 26.4 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 9.7 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (DC): 300 V REACH SVHC: No SVHC Wire/Cable Gauge: 10 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973389-19002-0044 Packaging: Bulk Color: Yellow Termination: Crimp Contact Material: Brass Voltage Rating: 300 V Gender: Female Length: 26.4 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 9.7 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (DC): 300 V REACH SVHC: No SVHC Wire/Cable Gauge: 10 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19002-0044 - 973389-19002-0044 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19002-0044
973389-19002-0044
Terminals - 19002-0044 973389-19002-0044
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973389-19002-0044 Packaging: Bulk Color: Yellow Termination: Crimp Contact Material: Brass Voltage Rating: 300 V Gender: Female Length: 26.4 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 9.7 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (DC): 300 V REACH SVHC: No SVHC Wire/Cable Gauge: 10 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973389-19002-0044
Packaging: Bulk
Color: Yellow
Termination: Crimp
Contact Material: Brass
Voltage Rating: 300 V
Gender: Female
Length: 26.4 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Brass
Insulation: Insulated
Material: Brass
Plating: Tin
Categories: Terminals
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 9.7 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (DC): 300 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 10 AWG
ELV: Compliant
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 10 AWG
Wire Gauge (Min): 12 AWG

Buy Now
Singapore, Singapore
300V Electronic Connector
2031-19002-0044
300V Electronic Connector 2031-19002-0044
Brass Tin Push-On Terminal, 10AWG, 300V, Insulated Product overview: 19002-0044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19002-0044 can be used for catalog matching and distributor lookup.

Brass Tin Push-On Terminal, 10AWG, 300V, Insulated Product overview: 19002-0044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19002-0044 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex - 55H2761 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex
55H2761
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex 55H2761
FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
.250X.032 Fem. Fiqd Avikrimp (C-5265) Rohs Compliant Molex - 28AC7588 - Newark, An Avnet Company
Chicago, IL, United States
.250X.032 Fem. Fiqd Avikrimp (C-5265) Rohs Compliant Molex
28AC7588
.250X.032 Fem. Fiqd Avikrimp (C-5265) Rohs Compliant Molex 28AC7588
.250X.032 FEM. FIQD AVIKRIMP (C-5265) ROHS COMPLIANT: YES

.250X.032 FEM. FIQD AVIKRIMP (C-5265) ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19002-0044
Terminals 19002-0044
Terminals QK DISCONNECT FEMALE 10-12 AWG

Terminals QK DISCONNECT FEMALE 10-12 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 973389-19002-0044 2031-19002-0044 55H2761 28AC7588 19002-0044
Product Name Terminals - 19002-0044 300V Electronic Connector Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex .250X.032 Fem. Fiqd Avikrimp (C-5265) Rohs Compliant Molex Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data