Molex Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 19002-0037

Description
Win Source Part Number: 1047781-19002-0037 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 640905-2; 19002-0024; 19002-0028; 19017-0037; 640931-2; 8-640919-10190020037 ; 19002-0037 .; 190020037; BB-5281; BB5281; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.90.4000 Mfr: Molex Other Names: 2266-19002-0037 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1047781-19002-0037 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 640905-2; 19002-0024; 19002-0028; 19017-0037; 640931-2; 8-640919-10190020037 ; 19002-0037 .; 190020037; BB-5281; BB5281; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.90.4000 Mfr: Molex Other Names: 2266-19002-0037 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1047781-19002-0037 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1047781-19002-0037
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1047781-19002-0037
Win Source Part Number: 1047781-19002-0037 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 640905-2; 19002-0024; 19002-0028; 19017-0037; 640931-2; 8-640919-10190020037 ; 19002-0037 .; 190020037; BB-5281; BB5281; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.90.4000 Mfr: Molex Other Names: 2266-19002-0037 RoHS Status: RoHS non-compliant

Win Source Part Number: 1047781-19002-0037
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: *
Package: Bag
Standard Package: 1
Alternative Parts (Cross-Reference): 640905-2; 19002-0024; 19002-0028; 19017-0037; 640931-2; 8-640919-10190020037; 19002-0037 .; 190020037; BB-5281; BB5281;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Mfr: Molex
Other Names: 2266-19002-0037
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
300V Electronic Connector
392-19002-0037
300V Electronic Connector 392-19002-0037
2mm² Female Push-On Terminal, 300V, Brass/Tin, Nylon Insulated Product overview: 19002-0037 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19002-0037 can be used for catalog matching and distributor lookup.

2mm² Female Push-On Terminal, 300V, Brass/Tin, Nylon Insulated Product overview: 19002-0037 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19002-0037 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Female Disconnect, 2.79Mm, 16-14Awg Rohs Compliant Molex - 08AK8163 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.79Mm, 16-14Awg Rohs Compliant Molex
08AK8163
Female Disconnect, 2.79Mm, 16-14Awg Rohs Compliant Molex 08AK8163
FEMALE DISCONNECT, 2.79MM, 16-14AWG ROHS COMPLIANT: YES

FEMALE DISCONNECT, 2.79MM, 16-14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1047781-19002-0037 19002-0037 392-19002-0037 08AK8163
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 300V Electronic Connector Female Disconnect, 2.79Mm, 16-14Awg Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details