Molex Terminal, Female Disconnect 0.187In Blue; Connector Type Molex 19002-0032

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Female Disconnect 0.187In Blue; Connector Type Molex - 73H0849 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Connector Type Molex
73H0849
Terminal, Female Disconnect 0.187In Blue; Connector Type Molex 73H0849
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Connector Type:Female Disconnect; Series:Avikrimp; Insulator Color:Blue; Termination Method:Crimp; Stud/Tab Size:0.187 x 0.032"; Wire Size (AWG):16-14AWG; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Connector Type:Female Disconnect; Series:Avikrimp; Insulator Color:Blue; Termination Method:Crimp; Stud/Tab Size:0.187 x 0.032"; Wire Size (AWG):16-14AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex - 55H2750 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex
55H2750
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex 55H2750
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19002-0032
Terminals 19002-0032
Terminals FIQD .187X.032 FEMLE 16-14 AWG

Terminals FIQD .187X.032 FEMLE 16-14 AWG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19002-0032 73H0849 55H2750 19002-0032
Product Name Terminal, Female Disconnect 0.187In Blue; Connector Type Molex Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers