Molex Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 19002-0027

Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex - 26H1310 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex
26H1310
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 26H1310
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
.250X.032Fm.fiqd Avik. T Carry (Bb-5263Z Molex - 02N0840 - Newark, An Avnet Company
Chicago, IL, United States
.250X.032Fm.fiqd Avik. T Carry (Bb-5263Z Molex
02N0840
.250X.032Fm.fiqd Avik. T Carry (Bb-5263Z Molex 02N0840
.250X.032FM.FIQD AVIK. T CARRY (BB-5263Z

.250X.032FM.FIQD AVIK. T CARRY (BB-5263Z

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26H1310 02N0840
Product Name Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex .250X.032Fm.fiqd Avik. T Carry (Bb-5263Z Molex
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details