Molex Connectors Crimp Terminals, Splices, Lugs - Unreviewed 19002-0025

Description
CUT STRIP - .250X.032 FEM. QD AVIK. TAPED (BB-5263T)
Request a Quote Datasheet
Description
CUT STRIP - .250X.032 FEM. QD AVIK. TAPED (BB-5263T)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 19002-0025 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
19002-0025
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 19002-0025
CUT STRIP - .250X.032 FEM. QD AVIK. TAPED (BB-5263T)

CUT STRIP - .250X.032 FEM. QD AVIK. TAPED (BB-5263T)

Buy Now
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex - 94C7236 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex
94C7236
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 94C7236
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex - 27X7142 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex
27X7142
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 27X7142
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19002-0025 94C7236
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details