Molex Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 19002-0024

Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex - 07H3232 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex
07H3232
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 07H3232
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19002-0024
Terminals 19002-0024
Terminals QK DISCONNECT FEMALE 14-16 AWG

Terminals QK DISCONNECT FEMALE 14-16 AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 07H3232 19002-0024
Product Name Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex Terminals
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details