Molex Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Molex 19002-0021

Description
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Molex - 94C7234 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Molex
94C7234
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Molex 94C7234
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Molex - 01AH8142 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Molex
01AH8142
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Molex 01AH8142
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; PRODUCT RANGE:AVIKRIMP 19002 SERIES; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:5.21MM X 0.81MM; TAB SIZE - IMPERIAL:0.205" X 0.032"; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG ROHS COMPLIANT: YES

FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; PRODUCT RANGE:AVIKRIMP 19002 SERIES; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:5.21MM X 0.81MM; TAB SIZE - IMPERIAL:0.205" X 0.032"; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C7234
Product Name Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Molex
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details