Molex Terminals 19002-0021

Description
Terminals FIQD .205X.032 FEMALE 18-22AWG
Datasheet
Description
Terminals FIQD .205X.032 FEMALE 18-22AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19002-0021
Terminals 19002-0021
Terminals FIQD .205X.032 FEMALE 18-22AWG

Terminals FIQD .205X.032 FEMALE 18-22AWG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Wire Terminals
Product Number 19002-0021
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details