Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035644-19002-0021-C
Gender: Female
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035644-19002-0021-C |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 19002-0021-C |