Molex Female Quick Disconnect, Red, 22-18Awg; Product Range Molex 19002-0019

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Quick Disconnect, Red, 22-18Awg; Product Range Molex - 25M6690 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, Red, 22-18Awg; Product Range Molex
25M6690
Female Quick Disconnect, Red, 22-18Awg; Product Range Molex 25M6690
FEMALE QUICK DISCONNECT, RED, 22-18AWG; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, RED, 22-18AWG; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
.205X.020 Fem. Fiqd Avikrimp (Aa-5283) Rohs Compliant Molex - 79AH9109 - Newark, An Avnet Company
Chicago, IL, United States
.205X.020 Fem. Fiqd Avikrimp (Aa-5283) Rohs Compliant Molex
79AH9109
.205X.020 Fem. Fiqd Avikrimp (Aa-5283) Rohs Compliant Molex 79AH9109
.205X.020 FEM. FIQD AVIKRIMP (AA-5283) ROHS COMPLIANT: YES

.205X.020 FEM. FIQD AVIKRIMP (AA-5283) ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19002-0019
Terminals 19002-0019
Terminals FREC-DSC 22-18 NYL RED 205X020

Terminals FREC-DSC 22-18 NYL RED 205X020

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19002-0019 25M6690 79AH9109 19002-0019
Product Name Female Quick Disconnect, Red, 22-18Awg; Product Range Molex .205X.020 Fem. Fiqd Avikrimp (Aa-5283) Rohs Compliant Molex Terminals
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products