Molex Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex 19002-0015

Description
FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex - 55H2738 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex
55H2738
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex 55H2738
FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19002-0015
Terminals 19002-0015
Terminals FEMALE 18-22 AWG

Terminals FEMALE 18-22 AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 55H2738 19002-0015
Product Name Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex Terminals
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products