Molex Terminals - 19002-0014 19002-0014

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035622-19002-0014 Color: Red Termination: Crimp Contact Material: Brass Voltage Rating: 300 V Gender: Female Length: 20.3 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Body Plating: Tin Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19013-0026; 19017-0017; 19019-00110190020014 ; 190020014; AA-5275T; AA5275T; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.8 mm Mount: Adhesive RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (DC): 300 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Compliant Wire Gauge (Max): 18 AWG Wire Gauge (Min): 22 AWG Terminal Material: Brass
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035622-19002-0014 Color: Red Termination: Crimp Contact Material: Brass Voltage Rating: 300 V Gender: Female Length: 20.3 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Body Plating: Tin Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19013-0026; 19017-0017; 19019-00110190020014 ; 190020014; AA-5275T; AA5275T; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.8 mm Mount: Adhesive RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (DC): 300 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Compliant Wire Gauge (Max): 18 AWG Wire Gauge (Min): 22 AWG Terminal Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19002-0014 - 1035622-19002-0014 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19002-0014
1035622-19002-0014
Terminals - 19002-0014 1035622-19002-0014
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035622-19002-0014 Color: Red Termination: Crimp Contact Material: Brass Voltage Rating: 300 V Gender: Female Length: 20.3 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Body Plating: Tin Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19013-0026; 19017-0017; 19019-00110190020014 ; 190020014; AA-5275T; AA5275T; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.8 mm Mount: Adhesive RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (DC): 300 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Compliant Wire Gauge (Max): 18 AWG Wire Gauge (Min): 22 AWG Terminal Material: Brass

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035622-19002-0014
Color: Red
Termination: Crimp
Contact Material: Brass
Voltage Rating: 300 V
Gender: Female
Length: 20.3 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Brass
Body Plating: Tin
Insulation: Insulated
Material: Brass
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 19013-0026; 19017-0017; 19019-00110190020014; 190020014; AA-5275T; AA5275T;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.8 mm
Mount: Adhesive
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (DC): 300 V
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
ELV: Compliant
Flammability Rating: UL94 V-2
Glow Wire Compliant: Compliant
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 22 AWG
Terminal Material: Brass

Buy Now
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex - 55H2737 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex
55H2737
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex 55H2737
FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
.110X.020 Fem Fiqd Avik Taped (Aa-5275T) Molex - 25M6689 - Newark, An Avnet Company
Chicago, IL, United States
.110X.020 Fem Fiqd Avik Taped (Aa-5275T) Molex
25M6689
.110X.020 Fem Fiqd Avik Taped (Aa-5275T) Molex 25M6689
.110X.020 FEM FIQD AVIK TAPED (AA-5275T)

.110X.020 FEM FIQD AVIK TAPED (AA-5275T)

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035622-19002-0014 55H2737 25M6689
Product Name Terminals - 19002-0014 Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex .110X.020 Fem Fiqd Avik Taped (Aa-5275T) Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details