Molex 300V Electronic Connector 19002-0002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
300V Electronic Connector
2031-19002-0002
300V Electronic Connector 2031-19002-0002
Insulated Female Terminal, 300V, 22-18AWG, Tin Plated Brass Product overview: 19002-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19002-0002 can be used for catalog matching and distributor lookup.

Insulated Female Terminal, 300V, 22-18AWG, Tin Plated Brass Product overview: 19002-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19002-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 19002-0002 - 1226187-19002-0002 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19002-0002
1226187-19002-0002
Terminals - 19002-0002 1226187-19002-0002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226187-19002-0002 Packaging: Cut Tape Color: Red Termination: Crimp Contact Material: Brass Voltage Rating: 300 V Number of Contacts: 1 Gender: Female Length: 22.6 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Body Plating: Tin Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 0190020002; 190020002; AA-5261T; AA5261T; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 9.7 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (DC): 300 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Compliant Wire Gauge (Max): 18 AWG Wire Gauge (Min): 22 AWG Max Operating Temperature: 105 °C Terminal Material: Brass

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226187-19002-0002
Packaging: Cut Tape
Color: Red
Termination: Crimp
Contact Material: Brass
Voltage Rating: 300 V
Number of Contacts: 1
Gender: Female
Length: 22.6 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Brass
Body Plating: Tin
Insulation: Insulated
Material: Brass
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 0190020002; 190020002; AA-5261T; AA5261T;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 9.7 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (DC): 300 V
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
ELV: Compliant
Flammability Rating: UL94 V-2
Glow Wire Compliant: Compliant
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 22 AWG
Max Operating Temperature: 105 °C
Terminal Material: Brass

Buy Now
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex - 55H2726 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex
55H2726
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex 55H2726
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19002-0002 2031-19002-0002 1226187-19002-0002 55H2726
Product Name 300V Electronic Connector Terminals - 19002-0002 Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers