Push-On Terminal, 300V, 22-18AWG, Red Nylon Insulated Product overview: 19002-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19002-0001 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Series: Avikrimp
Package: Bulk
Product Status: Active
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Length - Overall: 0.890" (22.61mm)
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2031-19002-0001 | 19002-0001 | 55H2725 | |
| Product Name | 300V Electronic Connector | Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors | Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex | |
| Gender | Female / Jack |