Molex Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 190010003

Description
Manufacturer: Molex Win Source Part Number: 1333574-0190010003 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Zinc Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Male Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.900" (22.86mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.170" (4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019001-0003-C,190010 003-C,19001-0003-C,0 190010003-C,19001000 3,190-01-0003-C,0190 01-0003,AA-5266,WM18 226,19001-0003,WM182 26-NDR Base Product Number: 019001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333574-0190010003 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Zinc Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Male Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.900" (22.86mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.170" (4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019001-0003-C,190010 003-C,19001-0003-C,0 190010003-C,19001000 3,190-01-0003-C,0190 01-0003,AA-5266,WM18 226,19001-0003,WM182 26-NDR Base Product Number: 019001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333574-0190010003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333574-0190010003
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333574-0190010003
Manufacturer: Molex Win Source Part Number: 1333574-0190010003 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Zinc Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Male Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.900" (22.86mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.170" (4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019001-0003-C,190010 003-C,19001-0003-C,0 190010003-C,19001000 3,190-01-0003-C,0190 01-0003,AA-5266,WM18 226,19001-0003,WM182 26-NDR Base Product Number: 019001 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333574-0190010003
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Finish: Zinc
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Male
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.900" (22.86mm)
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.170" (4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 019001-0003-C,190010003-C,19001-0003-C,0190010003-C,190010003,190-01-0003-C,019001-0003,AA-5266,WM18226,19001-0003,WM18226-NDR
Base Product Number: 019001
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333574-0190010003
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - N230A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details