Molex Terminals - 19001-0010 19001-0010

Description
Manufacturer: Molex, LLC Win Source Part Number: 052729-19001-0010 Packaging: Bulk Color: Yellow Termination: Crimp Contact Finish: Zinc Wire Gauge: 10-12 AWG Gender: Male Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.080" (27.43mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.230" (5.84mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 052729-19001-0010 Packaging: Bulk Color: Yellow Termination: Crimp Contact Finish: Zinc Wire Gauge: 10-12 AWG Gender: Male Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.080" (27.43mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.230" (5.84mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male Disconnect, 6.35mm, 12-10AWG, Yellow, part of the Avikrimp 19001 Series by Molex, is designed for quick and reliable electrical connections. It accommodates wire sizes from 10 to 12 AWG and features a tab size of 6.35mm x 0.81mm. The terminal is fully insulated with nylon and has a closed barrel type, ensuring safety and durability. It operates within a temperature range of -65°C to +105°C and has a maximum voltage rating of 300V. The product is RoHS compliant and certified by CSA, TUV, and UL, making it suitable for various applications requiring reliable disconnect terminals. The packaging type is a bag, and the product weighs approximately 2.359 grams.

Datasheet Summary
Powered by GS/AI

The Male Disconnect, 6.35mm, 12-10AWG, Yellow, part of the Avikrimp 19001 Series by Molex, is designed for quick and reliable electrical connections. It accommodates wire sizes from 10 to 12 AWG and features a tab size of 6.35mm x 0.81mm. The terminal is fully insulated with nylon and has a closed barrel type, ensuring safety and durability. It operates within a temperature range of -65°C to +105°C and has a maximum voltage rating of 300V. The product is RoHS compliant and certified by CSA, TUV, and UL, making it suitable for various applications requiring reliable disconnect terminals. The packaging type is a bag, and the product weighs approximately 2.359 grams.

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19001-0010 - 052729-19001-0010 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19001-0010
052729-19001-0010
Terminals - 19001-0010 052729-19001-0010
Manufacturer: Molex, LLC Win Source Part Number: 052729-19001-0010 Packaging: Bulk Color: Yellow Termination: Crimp Contact Finish: Zinc Wire Gauge: 10-12 AWG Gender: Male Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.080" (27.43mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.230" (5.84mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052729-19001-0010
Packaging: Bulk
Color: Yellow
Termination: Crimp
Contact Finish: Zinc
Wire Gauge: 10-12 AWG
Gender: Male
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.080" (27.43mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.230" (5.84mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
300V Electronic Connector
392-19001-0010
300V Electronic Connector 392-19001-0010
Male Crimp Terminal, 10AWG, 300V, Yellow Insulated Product overview: 19001-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19001-0010 can be used for catalog matching and distributor lookup.

Male Crimp Terminal, 10AWG, 300V, Yellow Insulated Product overview: 19001-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19001-0010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex - 55H2723 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex
55H2723
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex 55H2723
MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Avikrimp 19001 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWGRoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Avikrimp 19001 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Male Disconnect, 0.25In Yellow; Connector Type Molex - 23M1441 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Connector Type Molex
23M1441
Terminal, Male Disconnect, 0.25In Yellow; Connector Type Molex 23M1441
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Connector Type:Male Disconnect; Series:Avikrimp; Insulator Color:Yellow; Termination Method:Crimp; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):12-10; Contact Material:Copper RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Connector Type:Male Disconnect; Series:Avikrimp; Insulator Color:Yellow; Termination Method:Crimp; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):12-10; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 052729-19001-0010 19001-0010 392-19001-0010 55H2723 23M1441
Product Name Terminals - 19001-0010 300V Electronic Connector Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex Terminal, Male Disconnect, 0.25In Yellow; Connector Type Molex
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data