Molex Male Quick Disconnect, 16Awg-14Awg, Blu Rohs Compliant Molex 19001-0009

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Male Quick Disconnect, 16Awg-14Awg, Blu Rohs Compliant Molex - 03AH3960 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick Disconnect, 16Awg-14Awg, Blu Rohs Compliant Molex
03AH3960
Male Quick Disconnect, 16Awg-14Awg, Blu Rohs Compliant Molex 03AH3960
MALE QUICK DISCONNECT, 16AWG-14AWG, BLU ROHS COMPLIANT: YES

MALE QUICK DISCONNECT, 16AWG-14AWG, BLU ROHS COMPLIANT: YES

Supplier's Site Datasheet
Male Quick Disconnect, 16Awg-14Awg, Blu; Product Range Molex - 02AH7288 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick Disconnect, 16Awg-14Awg, Blu; Product Range Molex
02AH7288
Male Quick Disconnect, 16Awg-14Awg, Blu; Product Range Molex 02AH7288
MALE QUICK DISCONNECT, 16AWG-14AWG, BLU; PRODUCT RANGE:AVIKRIMP 19001 SERIES; TERMINAL TYPE:MALE QUICK DISCONNECT; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG ROHS COMPLIANT: YES

MALE QUICK DISCONNECT, 16AWG-14AWG, BLU; PRODUCT RANGE:AVIKRIMP 19001 SERIES; TERMINAL TYPE:MALE QUICK DISCONNECT; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19001-0009
Terminals 19001-0009
Terminals FIQD .187X.020 MALE 16-14 AWG

Terminals FIQD .187X.020 MALE 16-14 AWG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19001-0009 03AH3960 02AH7288 19001-0009
Product Name Male Quick Disconnect, 16Awg-14Awg, Blu Rohs Compliant Molex Male Quick Disconnect, 16Awg-14Awg, Blu; Product Range Molex Terminals
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers