Molex Connector Housing, Plug, 15Pos; Product Range Molex 19-09-2158

Description
CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 15Pos; Product Range Molex - 38C9053 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 15Pos; Product Range Molex
38C9053
Connector Housing, Plug, 15Pos; Product Range Molex 38C9053
CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:15Positions; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C9053
Product Name Connector Housing, Plug, 15Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details