Molex Connectors Power 19-09-2127

Description
.093 NYLON HOUSING 319112P201
Request a Quote Datasheet
Description
.093 NYLON HOUSING 319112P201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 19-09-2127 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
19-09-2127
Connectors Power 19-09-2127
.093 NYLON HOUSING 319112P201

.093 NYLON HOUSING 319112P201

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Housing, Plug, 12Pos; Product Range Molex - 25M0877 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Molex
25M0877
Connector Housing, Plug, 12Pos; Product Range Molex 25M0877
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:6.7mm; Body Material:Nylon 6/6; Connector Type:Plug & Socket; No. of Contacts:12Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:6.7mm; Body Material:Nylon 6/6; Connector Type:Plug & Socket; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19-09-2127 19-09-2127 25M0877
Product Name Connectors Power Connector Housing, Plug, 12Pos; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details