Molex Connector Housing, Plug, 9Pos; Product Range Molex 19-09-2099

Description
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 9Pos; Product Range Molex - 72K1775 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 9Pos; Product Range Molex
72K1775
Connector Housing, Plug, 9Pos; Product Range Molex 72K1775
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72K1775
Product Name Connector Housing, Plug, 9Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details