Connector
Molex 19-09-2069 Connector Housing
UL Recognized, CSA Certified and TV LicensedPositive Lock600 Volt RatingUp to 12 Amperes Per CircuitFully Isolated TerminalsCSA File No. LR 19980, TV License No. R-75107For Tooling and Crimp Terminals
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:6Positions
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19-09-2069 | 19-09-2069 | 8227913 | 70190818 | 55H2695 |
| Product Name | Connectors Miscellaneous | Wire Housings & Plugs | .093 POWR CONNECTR;INTRNL SERIES;FREEHANG PLUG;6 CIRCUT | Connector Housing, Plug, 6Pos; Product Range Molex | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Mounting | Surface mount | Free Hanging | |||
| Contact Pitch | 6.7 mm (0.2638 inch) | ||||
| Number of Contacts | 6 # |