CONNECTOR HOUSING, PLUG, 3POS; Product Range:Standard .093" 3191 Series; Gender:Plug; No. of Positions:3Positions
CONNECTOR HOUSING, PLUG, 3POS, 6.7MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bearing Rings, Housings, and Flanges | Bearing Rings, Housings, and Flanges |
| Product Number | 26H1521 | 85AJ7171 |
| Product Name | Connector Housing, Plug, 3Pos; Product Range Molex | Connector Housing, Plug, 3Pos, 6.7Mm Rohs Compliant Molex |
| Material | PA Polyamide (Nylon) 6/6 |