Molex Connector Housing, Rcpt, 12Pos; Product Range Molex 19-09-1129

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.7mm; Connector Type:Plug & Socket; Contact Current:9A; Height:0.83"; Width:1.09" RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.7mm; Connector Type:Plug & Socket; Contact Current:9A; Height:0.83"; Width:1.09" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Molex - 55H2669 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Molex
55H2669
Connector Housing, Rcpt, 12Pos; Product Range Molex 55H2669
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.7mm; Connector Type:Plug & Socket; Contact Current:9A; Height:0.83"; Width:1.09" RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:6.7mm; Connector Type:Plug & Socket; Contact Current:9A; Height:0.83"; Width:1.09" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55H2669
Product Name Connector Housing, Rcpt, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details