Molex Connector Housing, Rcpt, 6Pos; Product Range Molex 19-09-1066

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Molex - 90B9623 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Molex
90B9623
Connector Housing, Rcpt, 6Pos; Product Range Molex 90B9623
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90B9623
Product Name Connector Housing, Rcpt, 6Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details