Molex Connector Housing, Rcpt, 4Pos; Product Range Molex 19-09-1046

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Molex - 55H2657 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
55H2657
Connector Housing, Rcpt, 4Pos; Product Range Molex 55H2657
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:Crimp; Contact Current:9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55H2657
Product Name Connector Housing, Rcpt, 4Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details