Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 19-09-1029

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Height:0.3mm; Width:0.56mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Height:0.3mm; Width:0.56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 72K1774 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
72K1774
Connector Housing, Rcpt, 2Pos; Product Range Molex 72K1774
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Height:0.3mm; Width:0.56mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.7mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Height:0.3mm; Width:0.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 2Pos; Product Range Molex - 59M4697 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
59M4697
Connector Housing, Rcpt, 2Pos; Product Range Molex 59M4697
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.7mm; For Use With:Molex 1189/1190/1380/1381/ 1433/1434/1973/2151/ 2273/2870/2871/4272/ 4550/6271 Series RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.7mm; For Use With:Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 72K1774 59M4697
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex Connector Housing, Rcpt, 2Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details