The Cna W/o 2.36Mm Dia Rohs Compliant Molex, part number 54AH7980, is a standard .093" pin and socket receptacle housing designed for use in various applications including power, wire-to-board, and wire-to-wire connections. It features a 2-circuit configuration and is constructed from nylon resin with a natural color. The product is UL 94V-0 rated for flammability and operates within a temperature range of -40° to +105°C. This connector is polarized to its mating part and includes a positive latch for secure connections. It does not have mounting ears and is not stackable. The maximum current rating per contact is 12.0A. The product is RoHS compliant and low-halogen, making it suitable for environmentally conscious designs. It is packaged in bags and has a net weight of 2.182 grams. The connector is compatible with various crimp terminals, enhancing its versatility in different engineering projects.
CNA W/O 2.36MM DIA ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 54AH7980 |
| Product Name | Cna W/o 2.36Mm Dia Rohs Compliant Molex |