Molex Jack Gsc C6 568A/b Shtr Wht / Molex Molex 18197-0080

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Jack Gsc C6 568A/b Shtr Wht / Molex Molex - 77AC7762 - Newark, An Avnet Company
Chicago, IL, United States
Jack Gsc C6 568A/b Shtr Wht / Molex Molex
77AC7762
Jack Gsc C6 568A/b Shtr Wht / Molex Molex 77AC7762
JACK GSC C6 568A/B SHTR WHT / Molex

JACK GSC C6 568A/B SHTR WHT / Molex

Supplier's Site
Modular Connectors / Ethernet Connectors - 18197-0080 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
18197-0080
Modular Connectors / Ethernet Connectors 18197-0080
Modular Connectors / Ethernet Connectors RA RJ45 JACK CAT 6 W/SHUTTER WHITE

Modular Connectors / Ethernet Connectors RA RJ45 JACK CAT 6 W/SHUTTER WHITE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 18197-0080 77AC7762 18197-0080
Product Name Jack Gsc C6 568A/b Shtr Wht / Molex Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
Industrial RJ - DRP10188501001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
View Details