Molex Contact, Pin, 10Awg, Crimp; Product Range Molex 18-12-2602

Description
CONTACT, PIN, 10AWG, CRIMP; Product Range:HCS-125 1900 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 42179 Series Plug Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 10AWG, CRIMP; Product Range:HCS-125 1900 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 42179 Series Plug Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 10Awg, Crimp; Product Range Molex - 55H2644 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 10Awg, Crimp; Product Range Molex
55H2644
Contact, Pin, 10Awg, Crimp; Product Range Molex 55H2644
CONTACT, PIN, 10AWG, CRIMP; Product Range:HCS-125 1900 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 42179 Series Plug Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 10AWG, CRIMP; Product Range:HCS-125 1900 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 42179 Series Plug Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H2644
Product Name Contact, Pin, 10Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details