Molex Contact, Socket, 16Awg, Crimp; Product Range Molex 18-12-1222

Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:HCS-125 2047 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes
Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:HCS-125 2047 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16Awg, Crimp; Product Range Molex - 55H2632 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
55H2632
Contact, Socket, 16Awg, Crimp; Product Range Molex 55H2632
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:HCS-125 2047 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:HCS-125 2047 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H2632
Product Name Contact, Socket, 16Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details