Molex Pluggable Connector Assemblies 1733590002

Description
140 Position CDFP Receptacle with Cage Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet
Description
140 Position CDFP Receptacle with Cage Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - WM26937-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
WM26937-ND
Pluggable Connector Assemblies WM26937-ND
140 Position CDFP Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

140 Position CDFP Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1733590002 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1733590002
Pluggable Connectors 1733590002
ZCD 90 OHM CONN, S1 W/O GSKT&EMI

ZCD 90 OHM CONN, S1 W/O GSKT&EMI

Supplier's Site Datasheet
ZCD 90 OHM CONN, S1 W/O GSKT&EMI - 514-1733590002 - Utmel Electronic Limited
Hong Kong, China
ZCD 90 OHM CONN, S1 W/O GSKT&EMI
514-1733590002
ZCD 90 OHM CONN, S1 W/O GSKT&EMI 514-1733590002
ZCD 90 OHM CONN, S1 W/O GSKT&EMI

ZCD 90 OHM CONN, S1 W/O GSKT&EMI

Supplier's Site
Zcd 90 Ohm Conn S1 W/o Gskt&emi Fngrs Molex - 33AH8695 - Newark, An Avnet Company
Chicago, IL, United States
Zcd 90 Ohm Conn S1 W/o Gskt&emi Fngrs Molex
33AH8695
Zcd 90 Ohm Conn S1 W/o Gskt&emi Fngrs Molex 33AH8695
zCD 90 Ohm Conn S1 w/o Gskt&EMI Fngrs

zCD 90 Ohm Conn S1 w/o Gskt&EMI Fngrs

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM26937-ND 1733590002 514-1733590002 33AH8695
Product Name Pluggable Connector Assemblies Pluggable Connectors ZCD 90 OHM CONN, S1 W/O GSKT&EMI Zcd 90 Ohm Conn S1 W/o Gskt&emi Fngrs Molex
Connector Type Receptacle with Cage
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-5003001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details