Molex Connectors,Interconnects 1733583

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Requires Holder Wire Termination: Screwless - Push Button Clamp
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Requires Holder Wire Termination: Screwless - Push Button Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Requires Holder Wire Termination: Screwless - Push Button Clamp

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Number of Levels: 1
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Requires Holder
Wire Termination: Screwless - Push Button Clamp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2206 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details