The FCT High-Density Waterproof D-Sub Connector, part number 23AH1795, features a male, straight design with 26 circuits and is suitable for PCB through-hole mounting. It is constructed with a metal watertight frame and offers an IP67 rating, ensuring protection against dust and water ingress. The connector is designed for durability with a maximum of 500 mating cycles and operates within a temperature range of -25°C to +70°C. The contacts are made from copper alloy with gold plating over nickel, while the shell is made of brass with tin plating. This connector is polarized to both the mating part and the PCB, enhancing connection reliability. It is RoHS compliant and has a recommended PCB thickness of 1.60mm.
FCT HD STR PLG 26 PN SLD RMNT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 23AH1795 |
| Product Name | Fct Hd Str Plg 26 Pn Sld Rmnt Rohs Compliant Molex/fct |