Molex D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct 173114-0097

Description
D SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Zinc Body; Contact Material:-; Contact Plating:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Zinc Body; Contact Material:-; Contact Plating:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct - 01AC6753 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct
01AC6753
D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct 01AC6753
D SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Zinc Body; Contact Material:-; Contact Plating:-; SVHC:No SVHCRoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Zinc Body; Contact Material:-; Contact Plating:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC6753
Product Name D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details