Molex Combo D-Sub Conn, Plug, Db-5W5, Solder; Product Range Molex/fct 173114-0089

Description
COMBO D-SUB CONN, PLUG, DB-5W5, SOLDER; Product Range:-; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DB; Connector Body RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DB-5W5, SOLDER; Product Range:-; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DB; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-5W5, Solder; Product Range Molex/fct - 01AC6767 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Solder; Product Range Molex/fct
01AC6767
Combo D-Sub Conn, Plug, Db-5W5, Solder; Product Range Molex/fct 01AC6767
COMBO D-SUB CONN, PLUG, DB-5W5, SOLDER; Product Range:-; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DB; Connector Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, SOLDER; Product Range:-; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DB; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC6767
Product Name Combo D-Sub Conn, Plug, Db-5W5, Solder; Product Range Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7255-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details