FILTERED D SUB CONN, DA, PLUG, 1NF; Product Range:-; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 01AC6739 |
| Product Name | Filtered D Sub Conn, Da, Plug, 1Nf; Product Range Molex/fct |
| Capacitance Type | Fixed |